BUD INDUSTRIES, INC. Boxes TBG-32612-B

Description
"Box Plastic, ABS Black Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2302-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS Black Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
TBG-32612-B
Electrical Enclosures TBG-32612-B
Electrical Enclosures TABLET W/GASKET-BLK 8.70 x 6.34 x 1.18"

Electrical Enclosures TABLET W/GASKET-BLK 8.70 x 6.34 x 1.18"

Buy Now Datasheet
Tablet Enclosure, Black, Abs; Enclosure Type Bud Industries - 46Y9756 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, Black, Abs; Enclosure Type Bud Industries
46Y9756
Tablet Enclosure, Black, Abs; Enclosure Type Bud Industries 46Y9756
TABLET ENCLOSURE, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

TABLET ENCLOSURE, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2302-ND TBG-32612-B 46Y9756
Product Name Boxes Electrical Enclosures Tablet Enclosure, Black, Abs; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details