"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 5.910"" (150.11mm)"
These SNB series NEMA rated enclosures are made of continuous seam welded 304 stainless steel construction.
Continuous seam welded 304 stainless steel construction
Hinged cover clamps to the base with keyed quarter turn latch for a watertight seal
External mounting brackets allow box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment
Bonding studs for grounding are provided on base and door
Internal panel and hardware included
Designed to meet NEMA type 1, 2, 4, 4X, 12 and 13 and IP65 ratings
Easily machined and modified to your particular requirements
Finish: Natural, exterior polished, Internal Panel - Clear Zinc plate
Electrical Enclosures 9.84 X 7.87 X 5.91 STAINLESS STEEL NEMA
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1794-ND | 70148002 | SNB-3730-SS | 73R8099 |
| Product Name | Boxes | ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATURAL;9.84X7.87X5.91 | Electrical Enclosures | Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Steel - Stainless | Steel - Stainless | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |