"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.600"" (66.04mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRW094-WRB-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Wall Mount |