Serpac Electronic Enclosures Boxes WM091,GY

Description
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW091-WG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac - 10R1331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
10R1331
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac 10R1331
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW091-WG-ND 10R1331
Product Name Boxes Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details