BUD INDUSTRIES, INC. Boxes SNB-3732

Description
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1575-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3732
Electrical Enclosures SNB-3732
Electrical Enclosures 11.81 x 9.84 x 7.87 SHEET METAL

Electrical Enclosures 11.81 x 9.84 x 7.87 SHEET METAL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 34M2384 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
34M2384
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 34M2384
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81x9.84x7.87 in - 70147766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81x9.84x7.87 in
70147766
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81x9.84x7.87 in 70147766
This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel and Hardware Included • Tested and Listed to UL-508 Type 4X Requirements • Easily Machined and Modified to Your Particular Requirements • Finish is a Smooth Gray Powder Coat

This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements.
Features • Continuous Seam Welded 16 ga. Steel Construction
• Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
• Bonding Studs for Grounding Are Provided on Base and Door
• Internal Panel and Hardware Included
• Tested and Listed to UL-508 Type 4X Requirements
• Easily Machined and Modified to Your Particular Requirements
• Finish is a Smooth Gray Powder Coat

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1575-ND SNB-3732 34M2384 70147766
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81x9.84x7.87 in
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel Steel; Sheet Metal
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details