Serpac Electronic Enclosures Boxes WM053,GY

Description
"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW053-WG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"

"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac - 10R1307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
10R1307
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac 10R1307
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:84mm; External Depth - Metric:168mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:84mm; External Depth - Metric:168mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW053-WG-ND 10R1307
Product Name Boxes Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBUU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers