Serpac Electronic Enclosures Boxes WM073,GY

Description
"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW073-WG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"

"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac - 10R1325 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
10R1325
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac 10R1325
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:125mm; External Depth - Metric:200mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:125mm; External Depth - Metric:200mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW073-WG-ND 10R1325
Product Name Boxes Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers