Serpac Electronic Enclosures Boxes WM031,BK

Description
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW031-WB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac - 10R1282 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
10R1282
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac 10R1282
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW031-WB-ND 10R1282
Product Name Boxes Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details