"Box Plastic, ABS Almond Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRW072-WIA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Wall Mount |