"Box Plastic, ABS White Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
Electrical Enclosures TABLET W/GASKET-WHT 5.51 x 3.94 x 1.18"
TABLET ENCLOSURE, WHITE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:100mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2299-ND | TBG-32610-W | 46Y9753 |
| Product Name | Boxes | Electrical Enclosures | Tablet Enclosure, White, Abs; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | ABS; ABS | |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 5 | 5 |