"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRW072-RCB-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 1 |