"Box Plastic, ABS Almond Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 1.600"" (40.64mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRW012-WRIA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Wall Mount |