"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 5.910"" (150.11mm)"
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
ElectronicsENCLosure
Electrical Enclosures 11.81 x 9.84 x 5.91 SHEET METAL
This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements.
Features • Continuous Seam Welded 16 ga. Steel Construction
• Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
• Bonding Studs for Grounding Are Provided on Base and Door
• Internal Panel and Hardware Included
• Tested and Listed to UL-508 Type 4X Requirements
• Easily Machined and Modified to Your Particular Requirements
• Finish is a Smooth Gray Powder Coat
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1574-ND | 34M2383 | SNB-3731 | SNB-3731 | 70147765 |
| Product Name | Boxes | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries | BUDI Wall Mount | Electrical Enclosures | Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81x9.84x5.91 in |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | Steel | Steel; Steel | Steel; Sheet Metal | ||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X | |
| Features | Hinged Cover | RoHS Compliant | Hinged Cover | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |