Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures ST302412LG

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4 and 12 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are finished in mild steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are finished in recoatable RAL 7035 light gray textured powder coating. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - - Optional Inner Panel Part No. - H1 - H2 - W - D - Latch Type - Part No. - H - W ST12126LG - 12.00 14.20 12.00 6.00 A EP1212 - 10.20 10.20 ST16126LG - 16.00 18.20 12.00 6.00 A EP1612 - 14.20 10.20 ST20166LG - 20.00 22.20 16.00 6.00 A EP2016 - 18.20 14.20 ST20206LG - 20.00 22.20 20.00 6.00 A EP2020 - 18.20 18.20 ST16168LG - 16.00 18.90 16.00 8.00 A EP1616 - 14.20 14.20 ST20168LG - 20.00 22.90 16.00 8.00 A EP2016 - 18.20 14.20 ST20208LG - 20.00 22.90 20.00 8.00 A EP2020 - 18.20 18.20 ST24208LG - 24.00 26.90 20.00 8.00 A EP2420 - 22.20 18.20 ST24248LG - 24.00 26.90 24.00 8.00 A EP2424 - 22.20 22.20 ST30248LG - 30.00 32.90 24.00 8.00 A EP3024 - 28.20 22.20 ST30308LG - 30.00 32.90 30.00 8.00 A EP3030 - 28.20 28.20 ST36308LG - 36.00 38.90 30.00 8.00 A EP3630 - 34.20 28.20 ST242410LG - 24.00 27.60 24.00 10.00 A EP2424 - 22.20 22.20 ST302410LG - 30.00 33.60 24.00 10.00 A EP3024 - 28.20 22.20 ST363010LG - 36.00 39.60 30.00 10.00 A EP3630 - 34.20 28.20 ST483610LG - 48.00 51.60 36.00 10.00 B EP4836 - 46.20 34.20 ST242412LG - 24.00 28.40 24.00 12.00 A EP2424 - 22.20 22.20 ST302412LG - 30.00 34.40 24.00 12.00 A EP3024 - 28.20 22.20 ST363012LG - 36.00 40.30 30.00 12.00 A EP3630 - 34.20 28.20 ST363612LG - 36.00 40.30 36.00 12.00 A EP3636 - 34.20 34.20 ST483612LG - 48.00 52.30 36.00 12.00 B EP4836 - 46.20 34.20 ST603612LG - 60.00 64.30 36.00 12.00 B EP6036 - 58.20 34.20 ST363016LG - 36.00 41.80 30.00 16.00 A EP3630 - 34.20 28.20 ST483616LG - 48.00 53.80 36.00 16.00 B EP4836 - 46.20 34.20 ST302420LG - 30.00 37.30 24.00 20.00 A EP3024 - 28.20 22.20 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4 and 12 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are finished in mild steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are finished in recoatable RAL 7035 light gray textured powder coating. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - - Optional Inner Panel Part No. - H1 - H2 - W - D - Latch Type - Part No. - H - W ST12126LG - 12.00 14.20 12.00 6.00 A EP1212 - 10.20 10.20 ST16126LG - 16.00 18.20 12.00 6.00 A EP1612 - 14.20 10.20 ST20166LG - 20.00 22.20 16.00 6.00 A EP2016 - 18.20 14.20 ST20206LG - 20.00 22.20 20.00 6.00 A EP2020 - 18.20 18.20 ST16168LG - 16.00 18.90 16.00 8.00 A EP1616 - 14.20 14.20 ST20168LG - 20.00 22.90 16.00 8.00 A EP2016 - 18.20 14.20 ST20208LG - 20.00 22.90 20.00 8.00 A EP2020 - 18.20 18.20 ST24208LG - 24.00 26.90 20.00 8.00 A EP2420 - 22.20 18.20 ST24248LG - 24.00 26.90 24.00 8.00 A EP2424 - 22.20 22.20 ST30248LG - 30.00 32.90 24.00 8.00 A EP3024 - 28.20 22.20 ST30308LG - 30.00 32.90 30.00 8.00 A EP3030 - 28.20 28.20 ST36308LG - 36.00 38.90 30.00 8.00 A EP3630 - 34.20 28.20 ST242410LG - 24.00 27.60 24.00 10.00 A EP2424 - 22.20 22.20 ST302410LG - 30.00 33.60 24.00 10.00 A EP3024 - 28.20 22.20 ST363010LG - 36.00 39.60 30.00 10.00 A EP3630 - 34.20 28.20 ST483610LG - 48.00 51.60 36.00 10.00 B EP4836 - 46.20 34.20 ST242412LG - 24.00 28.40 24.00 12.00 A EP2424 - 22.20 22.20 ST302412LG - 30.00 34.40 24.00 12.00 A EP3024 - 28.20 22.20 ST363012LG - 36.00 40.30 30.00 12.00 A EP3630 - 34.20 28.20 ST363612LG - 36.00 40.30 36.00 12.00 A EP3636 - 34.20 34.20 ST483612LG - 48.00 52.30 36.00 12.00 B EP4836 - 46.20 34.20 ST603612LG - 60.00 64.30 36.00 12.00 B EP6036 - 58.20 34.20 ST363016LG - 36.00 41.80 30.00 16.00 A EP3630 - 34.20 28.20 ST483616LG - 48.00 53.80 36.00 16.00 B EP4836 - 46.20 34.20 ST302420LG - 30.00 37.30 24.00 20.00 A EP3024 - 28.20 22.20 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - ST302412LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
ST302412LG
Electrical - Mild Steel - Wallmount Enclosures ST302412LG
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4 and 12 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are finished in mild steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are finished in recoatable RAL 7035 light gray textured powder coating. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - - Optional Inner Panel Part No. - H1 - H2 - W - D - Latch Type - Part No. - H - W ST12126LG - 12.00 14.20 12.00 6.00 A EP1212 - 10.20 10.20 ST16126LG - 16.00 18.20 12.00 6.00 A EP1612 - 14.20 10.20 ST20166LG - 20.00 22.20 16.00 6.00 A EP2016 - 18.20 14.20 ST20206LG - 20.00 22.20 20.00 6.00 A EP2020 - 18.20 18.20 ST16168LG - 16.00 18.90 16.00 8.00 A EP1616 - 14.20 14.20 ST20168LG - 20.00 22.90 16.00 8.00 A EP2016 - 18.20 14.20 ST20208LG - 20.00 22.90 20.00 8.00 A EP2020 - 18.20 18.20 ST24208LG - 24.00 26.90 20.00 8.00 A EP2420 - 22.20 18.20 ST24248LG - 24.00 26.90 24.00 8.00 A EP2424 - 22.20 22.20 ST30248LG - 30.00 32.90 24.00 8.00 A EP3024 - 28.20 22.20 ST30308LG - 30.00 32.90 30.00 8.00 A EP3030 - 28.20 28.20 ST36308LG - 36.00 38.90 30.00 8.00 A EP3630 - 34.20 28.20 ST242410LG - 24.00 27.60 24.00 10.00 A EP2424 - 22.20 22.20 ST302410LG - 30.00 33.60 24.00 10.00 A EP3024 - 28.20 22.20 ST363010LG - 36.00 39.60 30.00 10.00 A EP3630 - 34.20 28.20 ST483610LG - 48.00 51.60 36.00 10.00 B EP4836 - 46.20 34.20 ST242412LG - 24.00 28.40 24.00 12.00 A EP2424 - 22.20 22.20 ST302412LG - 30.00 34.40 24.00 12.00 A EP3024 - 28.20 22.20 ST363012LG - 36.00 40.30 30.00 12.00 A EP3630 - 34.20 28.20 ST363612LG - 36.00 40.30 36.00 12.00 A EP3636 - 34.20 34.20 ST483612LG - 48.00 52.30 36.00 12.00 B EP4836 - 46.20 34.20 ST603612LG - 60.00 64.30 36.00 12.00 B EP6036 - 58.20 34.20 ST363016LG - 36.00 41.80 30.00 16.00 A EP3630 - 34.20 28.20 ST483616LG - 48.00 53.80 36.00 16.00 B EP4836 - 46.20 34.20 ST302420LG - 30.00 37.30 24.00 20.00 A EP3024 - 28.20 22.20 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Sloped top prevents water from resting on top as well as providing potential for controls mounting.
  • Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with
    • NEMA 3R, 4 and 12
    • IEC 60529, IP66

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel.
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are finished in mild steel.
  • Stainless steel hinge pins and quarter turns.

Finish

  • Cover and enclosure are finished in recoatable RAL 7035 light gray textured powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Assemblies
  • Quarter Turn Inserts and Keys
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - - Optional Inner Panel
Part No. - H1 - H2 - W - D - Latch Type - Part No. - H - W
ST12126LG - 12.00 14.20 12.00 6.00 A EP1212 - 10.20 10.20
ST16126LG - 16.00 18.20 12.00 6.00 A EP1612 - 14.20 10.20
ST20166LG - 20.00 22.20 16.00 6.00 A EP2016 - 18.20 14.20
ST20206LG - 20.00 22.20 20.00 6.00 A EP2020 - 18.20 18.20
ST16168LG - 16.00 18.90 16.00 8.00 A EP1616 - 14.20 14.20
ST20168LG - 20.00 22.90 16.00 8.00 A EP2016 - 18.20 14.20
ST20208LG - 20.00 22.90 20.00 8.00 A EP2020 - 18.20 18.20
ST24208LG - 24.00 26.90 20.00 8.00 A EP2420 - 22.20 18.20
ST24248LG - 24.00 26.90 24.00 8.00 A EP2424 - 22.20 22.20
ST30248LG - 30.00 32.90 24.00 8.00 A EP3024 - 28.20 22.20
ST30308LG - 30.00 32.90 30.00 8.00 A EP3030 - 28.20 28.20
ST36308LG - 36.00 38.90 30.00 8.00 A EP3630 - 34.20 28.20
ST242410LG - 24.00 27.60 24.00 10.00 A EP2424 - 22.20 22.20
ST302410LG - 30.00 33.60 24.00 10.00 A EP3024 - 28.20 22.20
ST363010LG - 36.00 39.60 30.00 10.00 A EP3630 - 34.20 28.20
ST483610LG - 48.00 51.60 36.00 10.00 B EP4836 - 46.20 34.20
ST242412LG - 24.00 28.40 24.00 12.00 A EP2424 - 22.20 22.20
ST302412LG - 30.00 34.40 24.00 12.00 A EP3024 - 28.20 22.20
ST363012LG - 36.00 40.30 30.00 12.00 A EP3630 - 34.20 28.20
ST363612LG - 36.00 40.30 36.00 12.00 A EP3636 - 34.20 34.20
ST483612LG - 48.00 52.30 36.00 12.00 B EP4836 - 46.20 34.20
ST603612LG - 60.00 64.30 36.00 12.00 B EP6036 - 58.20 34.20
ST363016LG - 36.00 41.80 30.00 16.00 A EP3630 - 34.20 28.20
ST483616LG - 48.00 53.80 36.00 16.00 B EP4836 - 46.20 34.20
ST302420LG - 30.00 37.30 24.00 20.00 A EP3024 - 28.20 22.20
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - ST302412LG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
ST302412LG
Enclosures, Boxes, & Cases ST302412LG
SLOPE TOP 30X24X12

SLOPE TOP 30X24X12

Buy Now
Boxes - ST302412LG-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Slanted Top 34.400"" L x 24.000"" W (873.76mm x 609.60mm) X 12.000"" (304.80mm)"

"Box Metal, Steel Gray Hinged Door, Slanted Top 34.400"" L x 24.000"" W (873.76mm x 609.60mm) X 12.000"" (304.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ST302412LG
Electrical Enclosures ST302412LG
Electrical Enclosures N4 Wallmount/Sloped 14 AWG w/Hinge Door

Electrical Enclosures N4 Wallmount/Sloped 14 AWG w/Hinge Door

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ST302412LG ST302412LG ST302412LG-ND ST302412LG
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details