BUD INDUSTRIES, INC. Boxes SNB-3752

Description
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 24.000"" (609.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 24.000"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SNB-3752-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 24.000"" (609.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 24.000"" (609.60mm)"

Buy Now Datasheet
BUDI Wall Mount - SNB-3752 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
SNB-3752
BUDI Wall Mount SNB-3752
ElectronicENCLosure with Keyed Quarter

ElectronicENCLosure with Keyed Quarter

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3752
Electrical Enclosures SNB-3752
Electrical Enclosures 24 x 20 x 8 PAINTED STEEL

Electrical Enclosures 24 x 20 x 8 PAINTED STEEL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries - 99W1711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
99W1711
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries 99W1711
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:507.9mm; External Depth - Metric:211mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:507.9mm; External Depth - Metric:211mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SNB-3752-ND SNB-3752 SNB-3752 99W1711
Product Name Boxes BUDI Wall Mount Electrical Enclosures Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers