BUD INDUSTRIES, INC. Boxes SN-3702

Description
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1503-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 93K7422 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
93K7422
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 93K7422
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SN-3702
Electrical Enclosures SN-3702
Electrical Enclosures 6 x 6 x 4 SHEET METAL

Electrical Enclosures 6 x 6 x 4 SHEET METAL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1503-ND 93K7422 SN-3702
Product Name Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Economical Outdoor Network Box - OB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 8.27 inch (140 to 210 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details