"Box Plastic, ABS Black Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
Electrical Enclosures TABLET W/GASKET-BLK 12.68 x 9.13 x 1.18"
TABLET ENCLOSURE, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2306-ND | TBG-32614-B | 46Y9760 |
| Product Name | Boxes | Electrical Enclosures | Tablet Enclosure, Black, Abs; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | ABS; ABS | |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |