BUD INDUSTRIES, INC. Boxes SNB-3746

Description
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 20.000"" (508.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 20.000"" (508.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SNB-3746-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 20.000"" (508.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 20.000"" (508.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries - 99W2295 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
99W2295
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries 99W2295
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406.3mm; External Depth - Metric:211mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406.3mm; External Depth - Metric:211mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3746
Electrical Enclosures SNB-3746
Electrical Enclosures 20 x 16 x 8 PAINTED STEEL

Electrical Enclosures 20 x 16 x 8 PAINTED STEEL

Buy Now Datasheet
BUDI Wall Mount - SNB-3746 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
SNB-3746
BUDI Wall Mount SNB-3746
ElectronicsENCLosure with Keyed Quarter

ElectronicsENCLosure with Keyed Quarter

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SNB-3746-ND 99W2295 SNB-3746 SNB-3746
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries Electrical Enclosures BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details
TG Series Enclosures - 100-409-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers