Serpac Electronic Enclosures Boxes WM091I,AL

Description
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW091-WIA-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac - 10R1332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
10R1332
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 10R1332
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW091-WIA-ND 10R1332
Product Name Boxes Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers