BUD INDUSTRIES, INC. Boxes SNB-3734

Description
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1577-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.870"" (199.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 34M2386 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
34M2386
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 34M2386
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81 x 11.81 x 7.87 in - 70147768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81 x 11.81 x 7.87 in
70147768
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81 x 11.81 x 7.87 in 70147768
This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel and Hardware Included • Tested and Listed to UL-508 Type 4X Requirements • Easily Machined and Modified to Your Particular Requirements • Finish is a Smooth Gray Powder Coat

This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements.
Features

• Continuous Seam Welded 16 ga. Steel Construction
• Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
• Bonding Studs for Grounding Are Provided on Base and Door
• Internal Panel and Hardware Included
• Tested and Listed to UL-508 Type 4X Requirements
• Easily Machined and Modified to Your Particular Requirements
• Finish is a Smooth Gray Powder Coat

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3734
Electrical Enclosures SNB-3734
Electrical Enclosures 11.81 x 11.81 x 7.87 SHEET METAL

Electrical Enclosures 11.81 x 11.81 x 7.87 SHEET METAL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1577-ND 34M2386 70147768 SNB-3734
Product Name Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,11.81 x 11.81 x 7.87 in Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel Steel; Sheet Metal
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2379 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details