"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 5.910"" (150.11mm)"
Electrical Enclosures 15.75 x 11.81 x 5.91 SHEET METAL
ElectronicENCLosure with Keyed Quarter
This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements.
Features
• Continuous Seam Welded 16 ga. Steel Construction
• Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
• Bonding Studs for Grounding Are Provided on Base and Door
• Internal Panel and Hardware Included
• Tested and Listed to UL-508 Type 4X Requirements
• Easily Machined and Modified to Your Particular Requirements
• Finish is a Smooth Gray Powder Coat
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1578-ND | SNB-3735 | SNB-3735 | 70147769 | 34M2387 |
| Product Name | Boxes | Electrical Enclosures | BUDI Wall Mount | Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,15.75 x 11.81 x 5.91in | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | Steel | Steel; Sheet Metal | Steel; Steel | ||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X | NEMA Enclosures | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X | NEMA Enclosures | |
| Features | Hinged Cover | RoHS Compliant | Hinged Cover | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |