BUD INDUSTRIES, INC. Boxes SNB-3741-SS

Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 3.980"" (101.09mm)"
Request a Quote Datasheet
Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 3.980"" (101.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1805-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 3.980"" (101.09mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 3.980"" (101.09mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries - 73R8110 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
73R8110
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries 73R8110
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:101mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:101mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3741-SS
Electrical Enclosures SNB-3741-SS
Electrical Enclosures 9.84 X 7.87 X 3.98 STAINLESS STEEL NEMA

Electrical Enclosures 9.84 X 7.87 X 3.98 STAINLESS STEEL NEMA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1805-ND 73R8110 SNB-3741-SS
Product Name Boxes Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details