Serpac Electronic Enclosures Boxes WM031I,BK

Description
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW031-WIB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac - 10R1285 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
10R1285
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac 10R1285
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW031-WIB-ND 10R1285
Product Name Boxes Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details