"Box Plastic, ABS Gray Split Sides and End Panel(s) 11.453"" L x 7.831"" W (290.90mm x 198.90mm) X 3.630"" (92.20mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 902-1082-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |