Serpac Electronic Enclosures Boxes WM092I,AL

Description
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW092-WIA-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac - 10R1338 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
10R1338
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 10R1338
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW092-WIA-ND 10R1338
Product Name Boxes Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details