BUD INDUSTRIES, INC. Boxes TBG-32612-W

Description
"Box Plastic, ABS White Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS White Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2303-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS White Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS White Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Tablet Enclosure, White, Abs; Enclosure Type Bud Industries - 46Y9757 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, White, Abs; Enclosure Type Bud Industries
46Y9757
Tablet Enclosure, White, Abs; Enclosure Type Bud Industries 46Y9757
TABLET ENCLOSURE, WHITE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

TABLET ENCLOSURE, WHITE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
TBG-32612-W
Electrical Enclosures TBG-32612-W
Electrical Enclosures TABLET W/GASKET-WHT 8.70 x 6.34 x 1.18"

Electrical Enclosures TABLET W/GASKET-WHT 8.70 x 6.34 x 1.18"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2303-ND 46Y9757 TBG-32612-W
Product Name Boxes Tablet Enclosure, White, Abs; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 5 5
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details