Serpac Electronic Enclosures Boxes WM032,GY

Description
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW032-WG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac - 10R1289 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
10R1289
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac 10R1289
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW032-WG-ND 10R1289
Product Name Boxes Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers