Serpac Electronic Enclosures Boxes, Enclosures, Racks - Boxes WM052RI,BK

Description
Win Source Part Number: 1154227-WM052RI,BK Category: Boxes, Enclosures, Racks>Boxes Series: WM Color: Black Features: Front Access, Mounting Flange, PCB Supports, Wall Mount Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 1 Ratings: IP40, NEMA 1 Thickness: 0.100" (2.54mm) Height: 1.600" (40.64mm) Material: Plastic, ABS Design: Cover Included Weight: 0.244 lb (110.68 g) Container Type: Box Area (L x W): 18.3in² (118cm²) Dimension: 5.620" L x 3.250" W (142.75mm x 82.55mm) Alternative Parts (Cross-Reference): WM052-RI,BK; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 3923.10.9000 Mfr: Serpac Other Names: WM052-RI-BK,WM052-RI ,BK,WM052-RI BK,WM052RIBK,SRW052- WRIB Base Product Number: WM052
Request a Quote Datasheet
Description
Win Source Part Number: 1154227-WM052RI,BK Category: Boxes, Enclosures, Racks>Boxes Series: WM Color: Black Features: Front Access, Mounting Flange, PCB Supports, Wall Mount Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 1 Ratings: IP40, NEMA 1 Thickness: 0.100" (2.54mm) Height: 1.600" (40.64mm) Material: Plastic, ABS Design: Cover Included Weight: 0.244 lb (110.68 g) Container Type: Box Area (L x W): 18.3in² (118cm²) Dimension: 5.620" L x 3.250" W (142.75mm x 82.55mm) Alternative Parts (Cross-Reference): WM052-RI,BK; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 3923.10.9000 Mfr: Serpac Other Names: WM052-RI-BK,WM052-RI ,BK,WM052-RI BK,WM052RIBK,SRW052- WRIB Base Product Number: WM052
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - WM052RI,BK - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
WM052RI,BK
Boxes, Enclosures, Racks - Boxes WM052RI,BK
Win Source Part Number: 1154227-WM052RI,BK Category: Boxes, Enclosures, Racks>Boxes Series: WM Color: Black Features: Front Access, Mounting Flange, PCB Supports, Wall Mount Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 1 Ratings: IP40, NEMA 1 Thickness: 0.100" (2.54mm) Height: 1.600" (40.64mm) Material: Plastic, ABS Design: Cover Included Weight: 0.244 lb (110.68 g) Container Type: Box Area (L x W): 18.3in² (118cm²) Dimension: 5.620" L x 3.250" W (142.75mm x 82.55mm) Alternative Parts (Cross-Reference): WM052-RI,BK; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 3923.10.9000 Mfr: Serpac Other Names: WM052-RI-BK,WM052-RI ,BK,WM052-RI BK,WM052RIBK,SRW052- WRIB Base Product Number: WM052

Win Source Part Number: 1154227-WM052RI,BK
Category: Boxes, Enclosures, Racks>Boxes
Series: WM
Color: Black
Features: Front Access, Mounting Flange, PCB Supports, Wall Mount
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 1
Ratings: IP40, NEMA 1
Thickness: 0.100" (2.54mm)
Height: 1.600" (40.64mm)
Material: Plastic, ABS
Design: Cover Included
Weight: 0.244 lb (110.68 g)
Container Type: Box
Area (L x W): 18.3in² (118cm²)
Dimension: 5.620" L x 3.250" W (142.75mm x 82.55mm)
Alternative Parts (Cross-Reference): WM052-RI,BK;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 3923.10.9000
Mfr: Serpac
Other Names: WM052-RI-BK,WM052-RI,BK,WM052-RI BK,WM052RIBK,SRW052-WRIB
Base Product Number: WM052

Buy Now Datasheet
Boxes - SRW052-WRIB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Black Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number WM052RI,BK SRW052-WRIB-ND
Product Name Boxes, Enclosures, Racks - Boxes Boxes
Type Junction Box
Material ABS
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details