Serpac Electronic Enclosures Boxes WM051,AL

Description
"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW051-WA-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac - 10R1296 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
10R1296
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 10R1296
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:168mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:168mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW051-WA-ND 10R1296
Product Name Boxes Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers