Serpac Electronic Enclosures Boxes WM072,BK

Description
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW072-WB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac - 10R1318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
10R1318
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac 10R1318
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:125mm; External Depth - Metric:200mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:125mm; External Depth - Metric:200mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;6.88LX4.88WX1.61H IN; BLACK - 70196164 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;6.88LX4.88WX1.61H IN; BLACK
70196164
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;6.88LX4.88WX1.61H IN; BLACK 70196164
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;6.88LX4.88WX 1.61H IN; BLACK

ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;6.88LX4.88WX1.61H IN; BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRW072-WB-ND 10R1318 70196164
Product Name Boxes Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;6.88LX4.88WX1.61H IN; BLACK
Type Junction Box Electronic and Instrument Enclosures
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details