Serpac Electronic Enclosures Boxes WM033,GY

Description
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW033-WG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"

"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac - 10R1292 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
10R1292
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac 10R1292
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW033-WG-ND 10R1292
Product Name Boxes Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-005-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details