BUD INDUSTRIES, INC. Boxes SNB-3740

Description
"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1730-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"

"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"

Buy Now Datasheet
ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;9.84LX9.84WX5.91D - 70147961 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;9.84LX9.84WX5.91D
70147961
ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;9.84LX9.84WX5.91D 70147961
This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet NEMA 1, 2, 4, 4x, 12, 13 and IP65 ratings. Box is finished in smooth gray powder coat and is easily machined and modified to your particular requirements. Applications: Instrument Cases Control Housings Terminal Wiring Enclosures Meter Cases Junction Boxes Marine Applications Wet and Dirty Industrial Applications Wash Down Environments

This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet NEMA 1, 2, 4, 4x, 12, 13 and IP65 ratings. Box is finished in smooth gray powder coat and is easily machined and modified to your particular requirements.
Applications:

  • Instrument Cases
  • Control Housings
  • Terminal Wiring Enclosures
  • Meter Cases
  • Junction Boxes
  • Marine Applications
  • Wet and Dirty Industrial Applications
  • Wash Down Environments
Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 09R5432 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
09R5432
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 09R5432
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3740
Electrical Enclosures SNB-3740
Electrical Enclosures 9.84"x 9.84"x 5.91"

Electrical Enclosures 9.84"x 9.84"x 5.91"

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1730-ND 70147961 09R5432 SNB-3740
Product Name Boxes ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;9.84LX9.84WX5.91D Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Sheet Metal Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2318 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details