Schneider Electric Boxes XAPE902

Description
"BOX BLACK 3.35""L X 3.25""W"
Request a Quote Datasheet
Description
"BOX BLACK 3.35""L X 3.25""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-XAPE902-ND - DigiKey
Thief River Falls, MN, United States
"BOX BLACK 3.35""L X 3.25""W"

"BOX BLACK 3.35""L X 3.25""W"

Buy Now Datasheet
Control Station Enclosures - 2882274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2882274
Control Station Enclosures 2882274
Schneider Electric XAPE902

Schneider Electric XAPE902

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-XAPE902-ND 2882274
Product Name Boxes Control Station Enclosures
Type Junction Box Pushbutton Enclosures
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details