BUD INDUSTRIES, INC. Boxes SNB-3736

Description
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1579-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,15.75 x 11.81 x 7.87 in - 70147770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,15.75 x 11.81 x 7.87 in
70147770
Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,15.75 x 11.81 x 7.87 in 70147770
This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel and Hardware Included • Tested and Listed to UL-508 Type 4X Requirements • Easily Machined and Modified to Your Particular Requirements • Finish is a Smooth Gray Powder Coat

This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements.
Features
• Continuous Seam Welded 16 ga. Steel Construction
• Hinged Cover Clamps to the Base with Keyed Quarter Turn Latch for a Watertight Seal
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
• Bonding Studs for Grounding Are Provided on Base and Door
• Internal Panel and Hardware Included
• Tested and Listed to UL-508 Type 4X Requirements
• Easily Machined and Modified to Your Particular Requirements
• Finish is a Smooth Gray Powder Coat

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3736
Electrical Enclosures SNB-3736
Electrical Enclosures 15.75 x 11.81 x 7.87 SHEET METAL

Electrical Enclosures 15.75 x 11.81 x 7.87 SHEET METAL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 34M2388 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
34M2388
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 34M2388
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - SNB-3736 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
SNB-3736
BUDI Wall Mount SNB-3736
ElectronicsENCLosure with Keyed Quarter

ElectronicsENCLosure with Keyed Quarter

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1579-ND 70147770 SNB-3736 34M2388 SNB-3736
Product Name Boxes Enclosure,SheetMetal,16ga.Steel,Hinged Cover,NEMA,Gray,15.75 x 11.81 x 7.87 in Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Sheet Metal Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PN-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details