BUD INDUSTRIES, INC. Boxes SN-3709

Description
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1510-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SN-3709
Electrical Enclosures SN-3709
Electrical Enclosures 16 x 14 x 10 SHEET METAL

Electrical Enclosures 16 x 14 x 10 SHEET METAL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 93K7429 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
93K7429
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 93K7429
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1510-ND SN-3709 93K7429
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers