"Box Plastic, ABS Almond Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:84mm; External Depth - Metric:136mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | SRW031-WIA-ND | 10R1284 |
| Product Name | Boxes | Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac |
| Type | Junction Box | |
| Material | ABS | Plastic |
| NEMA Rating | NEMA Enclosures; Type 1 | NEMA Enclosures |
| Mounting Type | Wall Mount | |
| Features | Flame Retardant |