BUD INDUSTRIES, INC. Boxes SNB-3754

Description
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SNB-3754-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"

Buy Now Datasheet
SHT MTL NEMA BOX B, 24X24X10 - SNB-3754 - Heilind Electronics, Inc.
Wilmington, MA, United States
SHT MTL NEMA BOX B, 24X24X10
SNB-3754
SHT MTL NEMA BOX B, 24X24X10 SNB-3754
SHT MTL NEMA BOX B, 24X24X10

SHT MTL NEMA BOX B, 24X24X10

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3754
Electrical Enclosures SNB-3754
Electrical Enclosures 24 x 24 x 10 PAINTED STEEL

Electrical Enclosures 24 x 24 x 10 PAINTED STEEL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries - 99W1707 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
99W1707
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries 99W1707
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.5mm; External Depth - Metric:261.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.5mm; External Depth - Metric:261.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SNB-3754-ND SNB-3754 SNB-3754 99W1707
Product Name Boxes SHT MTL NEMA BOX B, 24X24X10 Electrical Enclosures Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details