BUD INDUSTRIES, INC. Boxes SNB-3743-SS

Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1806-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3743-SS
Electrical Enclosures SNB-3743-SS
Electrical Enclosures 15.75 X 13.98 X 7.87 STAINLESS STEEL NEMA

Electrical Enclosures 15.75 X 13.98 X 7.87 STAINLESS STEEL NEMA

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries - 73R8111 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
73R8111
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries 73R8111
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:355mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:355mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1806-ND SNB-3743-SS 73R8111
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details