BUD INDUSTRIES, INC. Boxes SNB-3740-SS

Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet
Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1804-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries - 73R8109 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
73R8109
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries 73R8109
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3740-SS
Electrical Enclosures SNB-3740-SS
Electrical Enclosures 9.84 X 9.84 X 5.91 STAINLESS STEEL NEMA

Electrical Enclosures 9.84 X 9.84 X 5.91 STAINLESS STEEL NEMA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1804-ND 73R8109 SNB-3740-SS
Product Name Boxes Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4133 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
TK Series Enclosures - 105-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers