BUD INDUSTRIES, INC. Boxes SNB-3738

Description
"Box Metal, Steel Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1728-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 5.910"" (150.11mm)"

"Box Metal, Steel Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 5.910"" (150.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3738
Electrical Enclosures SNB-3738
Electrical Enclosures 7.87"x 5.91"x 5.91"

Electrical Enclosures 7.87"x 5.91"x 5.91"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 09R5430 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
09R5430
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 09R5430
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;7.87LX5.91WX5.91D - 70147959 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;7.87LX5.91WX5.91D
70147959
ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;7.87LX5.91WX5.91D 70147959
This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet NEMA 1, 2, 4, 4x, 12, 13 and IP65 ratings. Box is finished in smooth gray powder coat and is easily machined and modified to your particular requirements. Applications: Instrument Cases Control Housings Terminal Wiring Enclosures Meter Cases Junction Boxes Marine Applications Wet and Dirty Industrial Applications Wash Down Environments

This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet NEMA 1, 2, 4, 4x, 12, 13 and IP65 ratings. Box is finished in smooth gray powder coat and is easily machined and modified to your particular requirements.
Applications:

  • Instrument Cases
  • Control Housings
  • Terminal Wiring Enclosures
  • Meter Cases
  • Junction Boxes
  • Marine Applications
  • Wet and Dirty Industrial Applications
  • Wash Down Environments
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1728-ND SNB-3738 09R5430 70147959
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries ENCLOSURE;16GA SHEET METAL;NEMA;HINGED COVER;SMOOTH GRAY;7.87LX5.91WX5.91D
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel Steel; Sheet Metal
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details