BUD INDUSTRIES, INC. Boxes SNB-3736-SS

Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1800-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries - 73R8105 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
73R8105
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries 73R8105
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3736-SS
Electrical Enclosures SNB-3736-SS
Electrical Enclosures 15.75 X 11.81 X 7.87 STAINLESS STEEL NEMA

Electrical Enclosures 15.75 X 11.81 X 7.87 STAINLESS STEEL NEMA

Buy Now Datasheet
ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;15.75X11.81X7.87 - 70148008 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;15.75X11.81X7.87
70148008
ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;15.75X11.81X7.87 70148008
These SNB series NEMA rated enclosures are made of continuous seam welded 304 stainless steel construction. Continuous seam welded 304 stainless steel construction Hinged cover clamps to the base with keyed quarter turn latch for a watertight seal External mounting brackets allow box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment Bonding studs for grounding are provided on base and door Internal panel and hardware included Designed to meet NEMA type 1, 2, 4, 4X, 12 and 13 and IP65 ratings Easily machined and modified to your particular requirements Finish: Natural, exterior polished, Internal Panel - Clear Zinc plate

These SNB series NEMA rated enclosures are made of continuous seam welded 304 stainless steel construction.
Continuous seam welded 304 stainless steel construction
Hinged cover clamps to the base with keyed quarter turn latch for a watertight seal
External mounting brackets allow box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment
Bonding studs for grounding are provided on base and door
Internal panel and hardware included
Designed to meet NEMA type 1, 2, 4, 4X, 12 and 13 and IP65 ratings
Easily machined and modified to your particular requirements
Finish: Natural, exterior polished, Internal Panel - Clear Zinc plate

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1800-ND 73R8105 SNB-3736-SS 70148008
Product Name Boxes Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;15.75X11.81X7.87
Type Junction Box Electronic and Instrument Enclosures
Material Steel - Stainless Steel; Steel Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2326 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers