Serpac Electronic Enclosures Boxes WM092,AL

Description
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW092-WA-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac - 10R1335 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
10R1335
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 10R1335
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW092-WA-ND 10R1335
Product Name Boxes Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details