"Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR-R710-FG-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Plastic, Polypropylene |
| NEMA Rating | NEMA Enclosures |