BUD INDUSTRIES, INC. Boxes SNB-3743

Description
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1733-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3743
Electrical Enclosures SNB-3743
Electrical Enclosures 15.75"x13.98"x7.87"

Electrical Enclosures 15.75"x13.98"x7.87"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 09R5435 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
09R5435
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 09R5435
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:355mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:355mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1733-ND SNB-3743 09R5435
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details