BUD INDUSTRIES, INC. Boxes SN-3707

Description
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1508-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,17.5x17.07x6.25 in - 70147734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,17.5x17.07x6.25 in
70147734
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,17.5x17.07x6.25 in 70147734
This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power supplies and industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products. Design Features: Made from durable 14 ga. steel (0.078" thick). Smooth continuous welded seams. External mounting brackets allow the box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment. Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal. Weld nuts for inner panel mounting. Bonding studs for grounding are provided on base and door. Easily machined and modified to your particular requirements. Internal panel and hardware included. Tested and listed to UL-508 Type 4x requirements (UL File #E194432) Finish: Smooth gray powder coat

This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power supplies and industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products.
Design Features:

  • Made from durable 14 ga. steel (0.078" thick).
  • Smooth continuous welded seams.
  • External mounting brackets allow the box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment.
  • Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal.
  • Weld nuts for inner panel mounting.
  • Bonding studs for grounding are provided on base and door.
  • Easily machined and modified to your particular requirements.
  • Internal panel and hardware included.
  • Tested and listed to UL-508 Type 4x requirements (UL File #E194432)
  • Finish: Smooth gray powder coat
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SN-3707
Electrical Enclosures SN-3707
Electrical Enclosures 16 x 14 x 6 SHEET METAL

Electrical Enclosures 16 x 14 x 6 SHEET METAL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 93K7427 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
93K7427
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 93K7427
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1508-ND 70147734 SN-3707 93K7427
Product Name Boxes Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,17.5x17.07x6.25 in Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers
System enclosure - 850-818/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details