Serpac Electronic Enclosures Boxes WM012,BK

Description
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW012-WB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac - 10R1276 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
10R1276
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac 10R1276
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:59mm; External Depth - Metric:117mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:59mm; External Depth - Metric:117mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW012-WB-ND 10R1276
Product Name Boxes Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers