BUD INDUSTRIES, INC. Boxes - SPB-3902 SPB-3902

Description
Manufacturer: Bud Industries Win Source Part Number: 1021482-SPB-3902 Color: Gray Features: Pushbutton Holes - 2 Ratings: NEMA 12,13, UL-508 Thickness: 14 Gauge Height: 5.750" (146.05mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 2.5 lbs (1.1kg) Container Type: Box with Mounting Flange Area (L x W): 8.94" (57.7cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1021482-SPB-3902 Color: Gray Features: Pushbutton Holes - 2 Ratings: NEMA 12,13, UL-508 Thickness: 14 Gauge Height: 5.750" (146.05mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 2.5 lbs (1.1kg) Container Type: Box with Mounting Flange Area (L x W): 8.94" (57.7cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SPB-3902 - SPB-3902 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - SPB-3902
SPB-3902
Boxes - SPB-3902 SPB-3902
Manufacturer: Bud Industries Win Source Part Number: 1021482-SPB-3902 Color: Gray Features: Pushbutton Holes - 2 Ratings: NEMA 12,13, UL-508 Thickness: 14 Gauge Height: 5.750" (146.05mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 2.5 lbs (1.1kg) Container Type: Box with Mounting Flange Area (L x W): 8.94" (57.7cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 1021482-SPB-3902
Color: Gray
Features: Pushbutton Holes - 2
Ratings: NEMA 12,13, UL-508
Thickness: 14 Gauge
Height: 5.750" (146.05mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 2.5 lbs (1.1kg)
Container Type: Box with Mounting Flange
Area (L x W): 8.94" (57.7cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Boxes - 377-1871-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 3.250"" L x 2.750"" W (82.55mm x 69.85mm) X 5.750"" (146.05mm)"

"Box Metal, Steel Gray Cover Included 3.250"" L x 2.750"" W (82.55mm x 69.85mm) X 5.750"" (146.05mm)"

Buy Now Datasheet
ENCLOSURE; PUSH BUTTON (2); STEEL; NEMA12/13; 22.5MM HOLE; 5.75HX3.25WX2.75D IN - 70148095 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; PUSH BUTTON (2); STEEL; NEMA12/13; 22.5MM HOLE; 5.75HX3.25WX2.75D IN
70148095
ENCLOSURE; PUSH BUTTON (2); STEEL; NEMA12/13; 22.5MM HOLE; 5.75HX3.25WX2.75D IN 70148095
External flanges with holes for wall mounting Oil resistant die-cut gasket for reliable and lasting protection against dust, water, and oil Cover screws thread into sealed nuts for additional sealing protection. Features: Heavy Duty 14-Gauge Welded Steel Construction Captive Screw and Sealing Washer Cover Supplied with 22.5 mm or 30.5 mm Four-Way Pushbutton Holes Easily Machined and Modified for Particular Requirements External Flanges with Holes for Wall Mounting Oil Resistant Die-Cut Gasket for Protection Against, Dust, Water and Oil Cover Screws Thread into Sealed Nuts for Additional Sealing Protection Welded Ground Nut Inside Body Complies with NEMA and UL-508A Type 12 and 13 Rating Durable ANSI 61 Grew Powder Coating

External flanges with holes for wall mounting Oil resistant die-cut gasket for reliable and lasting protection against dust, water, and oil Cover screws thread into sealed nuts for additional sealing protection.
Features:

  • Heavy Duty 14-Gauge Welded Steel Construction
  • Captive Screw and Sealing Washer
  • Cover Supplied with 22.5 mm or 30.5 mm Four-Way Pushbutton Holes
  • Easily Machined and Modified for Particular Requirements
  • External Flanges with Holes for Wall Mounting
  • Oil Resistant Die-Cut Gasket for Protection Against, Dust, Water and Oil
  • Cover Screws Thread into Sealed Nuts for Additional Sealing Protection
  • Welded Ground Nut Inside Body
  • Complies with NEMA and UL-508A Type 12 and 13 Rating
  • Durable ANSI 61 Grew Powder Coating
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SPB-3902
Electrical Enclosures SPB-3902
Electrical Enclosures 5.75 x 3.25 x 2.75" 22.5mm 2 HOLE PSHBTN

Electrical Enclosures 5.75 x 3.25 x 2.75" 22.5mm 2 HOLE PSHBTN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SPB-3902 377-1871-ND 70148095 SPB-3902
Product Name Boxes - SPB-3902 Boxes ENCLOSURE; PUSH BUTTON (2); STEEL; NEMA12/13; 22.5MM HOLE; 5.75HX3.25WX2.75D IN Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 105-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers