"Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 24.130"" L x 16.000"" W (612.90mm x 406.40mm) X 10.095"" (256.41mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | R-920,BK-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Plastic, Polypropylene |
| NEMA Rating | NEMA Enclosures |