BUD INDUSTRIES, INC. Boxes SNB-3732-SS

Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1796-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3732-SS
Electrical Enclosures SNB-3732-SS
Electrical Enclosures 11.81 X 9.84 X 7.87 STAINLESS STEEL NEMA

Electrical Enclosures 11.81 X 9.84 X 7.87 STAINLESS STEEL NEMA

Buy Now Datasheet
ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;11.81X9.84X7.87 - 70148004 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;11.81X9.84X7.87
70148004
ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;11.81X9.84X7.87 70148004
These SNB series NEMA rated enclosures are made of continuous seam welded 304 stainless steel construction. Continuous seam welded 304 stainless steel construction Hinged cover clamps to the base with keyed quarter turn latch for a watertight seal External mounting brackets allow box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment Bonding studs for grounding are provided on base and door Internal panel and hardware included Designed to meet NEMA type 1, 2, 4, 4X, 12 and 13 and IP65 ratings Easily machined and modified to your particular requirements Finish: Natural, exterior polished, Internal Panel - Clear Zinc plate

These SNB series NEMA rated enclosures are made of continuous seam welded 304 stainless steel construction.
Continuous seam welded 304 stainless steel construction
Hinged cover clamps to the base with keyed quarter turn latch for a watertight seal
External mounting brackets allow box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment
Bonding studs for grounding are provided on base and door
Internal panel and hardware included
Designed to meet NEMA type 1, 2, 4, 4X, 12 and 13 and IP65 ratings
Easily machined and modified to your particular requirements
Finish: Natural, exterior polished, Internal Panel - Clear Zinc plate

Supplier's Site
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries - 73R8101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
73R8101
Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries 73R8101
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1796-ND SNB-3732-SS 70148004 73R8101
Product Name Boxes Electrical Enclosures ENCLOSURE;STAINLESSSTEEL;NEMA1,2,4,4X;MTGBRKT;HINGEDCOVER;NATRL;11.81X9.84X7.87 Enclosure, Wall Mount, Stainless Steel, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
Wall Boxes - 2068786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.66 inch (220 mm)
View Details