BUD INDUSTRIES, INC. Boxes SN-3706

Description
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1507-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SN-3706
Electrical Enclosures SN-3706
Electrical Enclosures 14 x 12 x 6 SHEET METAL

Electrical Enclosures 14 x 12 x 6 SHEET METAL

Buy Now Datasheet
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,15.5x15.07x6.25 in - 70147733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,15.5x15.07x6.25 in
70147733
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,15.5x15.07x6.25 in 70147733
This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power supplies and industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products. Design Features: Made from durable 14 ga. steel (0.078" thick). Smooth continuous welded seams. External mounting brackets allow the box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment. Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal. Weld nuts for inner panel mounting. Bonding studs for grounding are provided on base and door. Easily machined and modified to your particular requirements. Internal panel and hardware included. Tested and listed to UL-508 Type 4x requirements (UL File #E194432) Finish: Smooth gray powder coat

This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power supplies and industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products.
Design Features:

  • Made from durable 14 ga. steel (0.078" thick).
  • Smooth continuous welded seams.
  • External mounting brackets allow the box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment.
  • Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal.
  • Weld nuts for inner panel mounting.
  • Bonding studs for grounding are provided on base and door.
  • Easily machined and modified to your particular requirements.
  • Internal panel and hardware included.
  • Tested and listed to UL-508 Type 4x requirements (UL File #E194432)
  • Finish: Smooth gray powder coat
Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 93K7426 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
93K7426
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 93K7426
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1507-ND SN-3706 70147733 93K7426
Product Name Boxes Electrical Enclosures Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,15.5x15.07x6.25 in Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover RoHS Compliant Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 91Y1268 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details